EN
  • EN
  • DE

VNH3ASP30-E

Part No VNH3ASP30-E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 30MULTIPWRSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Automotive
Output Current 30A
Supply Voltage - Operating 5.5 V to 16 V
Voltage - Load 5.5 V to 16 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package MultiPowerSO-30
Win Source Part Number 043623-VNH3ASP30-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 29
Ultra Librarian 3D Model Ultra Librarian VNH3ASP30-E CAD Model

Description

Introducing the VNH3ASP30-E Motor Driver from STMicroelectronics

The VNH3ASP30-E, designed and manufactured by STMicroelectronics, is a high-power full-bridge motor driver integrated circuit, specifically engineered to deliver robust performance for automotive applications. This versatile and reliable component is ideal for driving a wide range of inductive loads, including DC motors, and is particularly well-suited for handling high-current operations.

The VNH3ASP30-E comes in a MultiPowerSO-30 package, which is designed to optimize heat dissipation and ensure reliable operation even under strenuous conditions. This advanced motor driver is capable of providing a continuous current of up to 30A, making it an excellent choice for applications that demand high levels of torque and power.

Key Features of the VNH3ASP30-E

  • High Load Capability: With a maximum operating voltage of 36V and the ability to handle continuous current up to 30A, this motor driver can power a wide array of high-demand motors and inductive loads.
  • Thermal Protection: The device includes overtemperature shutdown with hysteresis, under-voltage shutdown, and overvoltage clamp features to ensure safe operation and protect the circuit from damage due to abnormal operating conditions.
  • Current and Power Limitation: The VNH3ASP30-E offers current limitation and power limitation functionalities, which are critical for preventing overcurrent conditions that could otherwise lead to system failures.
  • Diagnostic Features: It provides real-time diagnostic feedback through its status flag outputs, which are essential for monitoring the health and performance of the motor driver.
  • Dual Independent Inputs: The motor driver supports dual independent input control, allowing for precise and flexible control of the motor's direction, speed, and braking operations.

The VNH3ASP30-E also boasts an impressive array of protection features, including load dump and reverse battery protection, which safeguard the device against the harsh electrical environments often encountered in automotive applications. Its user-friendly interface ensures ease of integration into complex systems, while its robust design guarantees long-term reliability.

Whether it's for power steering, fans, pumps, or any other automotive application requiring high-current motor control, the VNH3ASP30-E from STMicroelectronics stands out as a top-tier solution that combines performance, durability, and advanced protection features in a compact, efficient package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 615 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess