EN
  • EN
  • DE

BAR46NFILM

Part No BAR46NFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer STMicroelectronics
Win Source Part Number 231246-BAR46NFILM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR46NFILM CAD Model

Description

STMicroelectronics BAR46NFILM Schottky Diode

The BAR46NFILM from STMicroelectronics is a high-performance Schottky diode, designed to deliver efficient, low voltage drop rectification across a range of electronic applications. This diode is a standout choice for engineers looking to optimize their power management solutions, offering superior efficiency in a compact, surface-mount package.

Key Features

  • Low Forward Voltage Drop: The BAR46NFILM boasts a low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power losses during the rectification process.
  • High Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, ensuring minimal signal distortion and better performance in switching power supplies and converters.
  • Low Leakage Current: The device is characterized by a very low leakage current, improving the reliability and longevity of the application in which it is used.
  • Surface-Mount Package: The small footprint of the surface-mount package allows for a more compact design, saving valuable board space in dense electronic circuits.

Applications

The BAR46NFILM is versatile and can be integrated into a variety of applications including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Protection circuits
  • Reverse polarity protection

Specifications

With a continuous reverse voltage of 40V and a forward current of up to 150mA, the BAR46NFILM is robust enough to handle most low to medium power requirements. Its operating junction temperature range of -40°C to 125°C ensures stability and performance under varying environmental conditions.

Conclusion

STMicroelectronics' BAR46NFILM Schottky diode is a reliable and efficient solution for engineers looking to improve the performance of their power management systems. Its low forward voltage drop, high switching speed, and low leakage current make it an excellent choice for a wide range of electronic applications. The compact surface-mount package further enhances its appeal by enabling the design of space-efficient circuit boards without compromising on power or performance.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess