Products specifications

Categories RF/IF and RFID
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Frequency Range 130MHz to 500MHz
Impedance - Unbalanced/Balanced 50 / 200 Ohm
Phase Difference 180° ±10
Insertion Loss (Max) 2.0dB
Mounting Surface Mount
Win Source Part Number 118368-EHF-FD1617
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EHF-FD1617 CAD Model

Description

EHF-FD1617: Reliable Component for Innovative Electronics

The EHF-FD1617 is a reliable and indispensable component designed for innovative electronic projects. Its user-friendly design and compatibility with a wide range of applications make it a preferred choice among developers and hobbyists alike.

Applications/Projects:

  • Smart Agriculture Systems
  • Environmental Monitoring Devices
  • Next-Generation Computing Gadgets
  • Consumer Electronics

Features and Benefits:

  • Excellent Efficiency Under Varying Conditions
  • Interoperable with Diverse Technologies
  • Environmentally Friendly Design
  • Supports Rapid Prototyping and Development
  • Highly Cost-Effective

The EHF-FD1617 is engineered to provide seamless performance in cutting-edge electronics, making it an essential component for ushering in the next wave of technological advancements.

You May Also Be Interested in

Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $0.0519
ECAD model for LDB213G6010C-001
Johanson Technology Inc.
BALUN 863MHZ-928MHZ 50/100 0805
Need more? Email Us
ECAD model for 0896FB15A0100001E
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 1206
Need more? Email Us
ECAD model for LDB311G8005C-300
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Need more? Email Us
ECAD model for LDB211G6010C-001
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Need more? Email Us
ECAD model for LDB185G3705G-120
Johanson Technology Inc.
Signal Conditioning PLEASE SEE GLOBAL MFG PN: 1720BL15A0100001E
Lowest to $0.4310
ECAD model for 1720BL15A0100E
STMicroelectronics
BALUN 2.4GHZ ZIGBEE SMD
Lowest to $0.4682
ECAD model for DLPF-GP-01D3
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Lowest to $0.1385
ECAD model for LDB182G4510G-120
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Need more? Email Us
ECAD model for LDB211G6020C-001

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention