EN
  • EN
  • DE

AVS1ACP08

Part No AVS1ACP08
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC OFF-LINE CTRLR HV 8DIP / Power Switch 1-OUT 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Applications Automatic Voltage Switch
Operating Supply Current 30mA
Operating Supply Voltage 110VAC, 220VAC
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 769365-AVS1ACP08
Popularity Medium
Supply and Demand Status Limited
Family Name AVS1A
Introduction Date August 21, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AVS1ACP08 CAD Model

Description

The AVS1ACP08 is a cutting-edge product from STMicroelectronics, a global semiconductor leader that delivers intelligent and energy-efficient products and solutions. This particular device is part of their extensive portfolio, designed to meet the stringent requirements of modern electronic applications.

Key Features

  • High Integration: The AVS1ACP08 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Power Efficiency: With STMicroelectronics' focus on energy efficiency, this product is engineered to deliver optimal performance with minimal power consumption, making it ideal for power-sensitive applications.
  • Robust Performance: Built to operate reliably in challenging conditions, the AVS1ACP08 is robust against environmental factors such as temperature variations and electromagnetic interference.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product offers enhanced features that improve functionality and extend lifespan.

Applications

The versatility of the AVS1ACP08 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices
  • Communication infrastructure

Quality and Reliability

STMicroelectronics is committed to delivering the highest standards of quality and reliability. The AVS1ACP08 is manufactured in state-of-the-art facilities, undergoing rigorous testing to ensure it meets the company's strict quality control measures. Customers can trust this product to perform consistently over time, even in the most demanding situations.

Support and Resources

STMicroelectronics provides comprehensive support for the AVS1ACP08, including detailed datasheets, application notes, and design resources. Their technical support team is available to assist with any questions or challenges that may arise during product integration and deployment.

For those looking to incorporate advanced, reliable, and efficient solutions into their electronic designs, the AVS1ACP08 from STMicroelectronics is an excellent choice that stands out for its performance, integration, and support.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7639 $52.4029
26+ $3.9088 $101.6288
40+ $3.7867 $151.4680
55+ $3.6645 $201.5475
71+ $3.5424 $251.5104
95+ $3.1759 $301.7105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess