EN
  • EN
  • DE

AVS1AC

Part No AVS1AC
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC OFF-LINE CTRLR HV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications Automatic Voltage Switch
Operating Supply Current 30mA
Supply Voltage - Operating 110VAC, 220VAC
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 199539-AVS1AC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AVS1AC CAD Model

Description

The AVS1AC from STMicroelectronics is a cutting-edge, high-performance product designed to cater to a wide range of applications in the electronics industry. This product is a testament to STMicroelectronics' commitment to innovation and quality, providing users with an exceptional level of performance and reliability.

Key Features

  • High Accuracy: The AVS1AC is engineered for precise operations, ensuring that measurements and controls are accurate, making it ideal for critical applications where precision is paramount.
  • Durability: Built with robust materials, the AVS1AC is designed to withstand harsh conditions and provide a long operational lifespan, reducing the need for frequent replacements and maintenance.
  • Energy Efficiency: With energy consumption being a significant concern in electronic devices, the AVS1AC is optimized for low power usage, contributing to energy savings and sustainability goals.
  • Easy Integration: The product features a user-friendly interface that allows for seamless integration into various electronic systems, ensuring a smooth implementation process for developers and engineers.

Applications

The versatility of the AVS1AC makes it suitable for a broad spectrum of applications, including:

  • Industrial automation systems
  • Precision measurement instruments
  • Consumer electronics
  • Automotive electronics
  • Renewable energy systems

Technical Specifications

The AVS1AC boasts an impressive set of technical specifications that highlight its capabilities:

  • Operating Temperature Range: Specifies the range of temperatures within which the device can operate reliably.
  • Supply Voltage: Indicates the required voltage for the device to function correctly.
  • Output Type: Describes the nature of the output signal provided by the device.

In conclusion, the AVS1AC is a remarkable product from STMicroelectronics that offers a blend of precision, durability, and efficiency. Its broad range of applications and ease of integration make it an attractive option for designers and engineers looking to enhance their systems with a reliable and high-quality component.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PF1510
Lowest to $4.5143
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess