Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer STMicroelectronics
Win Source Part Number 216029-TDA7540AD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7540AD CAD Model

Description

The TDA7540AD is a high-performance AM/FM car radio tuner integrated circuit brought to you by STMicroelectronics, a leader in the semiconductor industry. This advanced tuner IC is designed for car radio applications that demand high-quality reception and advanced signal processing capabilities.

Key Features

  • Integrated AM/FM Tuner: The TDA7540AD combines both AM and FM radio tuning in one compact package, providing exceptional reception quality and simplifying the design of car radio systems.
  • Digital Signal Processing: Equipped with sophisticated digital signal processing (DSP) technology, this IC ensures superior sound quality and improved signal clarity in various reception conditions.
  • Wide Range of Applications: Ideal for automotive entertainment systems, the TDA7540AD can be implemented in both high-end and standard car radios, offering flexibility for different market segments.
  • Support for RDS/RBDS: With support for Radio Data System (RDS) and Radio Broadcast Data System (RBDS), the TDA7540AD can provide additional information like station identification and song titles on compatible displays.
  • Low Noise Figure: The low noise figure of the device ensures a clear audio output, minimizing interference and static for an enhanced listening experience.
  • I²C Bus Control: The IC includes an I²C bus interface for communication with microcontrollers, which allows for easy control and tuning of the radio station frequencies.

Applications

The TDA7540AD is primarily used in automotive infotainment systems where high reliability and performance are required. Its robust design and advanced features make it suitable for a wide range of vehicles, from economy cars to luxury models.

Technical Specifications

  • Supply voltage range: 7.5V - 10.5V
  • Operating temperature range: -40°C to 85°C
  • Package: LQFP64 (Low Profile Quad Flat Package)

For designers and engineers looking to integrate a reliable AM/FM radio tuner into their automotive products, the TDA7540AD from STMicroelectronics offers a feature-rich solution that promises to deliver high-quality audio performance and robust functionality.

You May Also Be Interested in

U-blox
MOD RF RECEIVER GPS TIMING RAW
Need more? Email Us
ECAD model for NEO-6T-0
U-blox
RF RECEIVER GPS 28LCC
Need more? Email Us
ECAD model for LEA-6T-0
Antenova
RF RCVR GPS 1.575GHZ MODULE
Need more? Email Us
ECAD model for M10578-A2
NXP / Nexperia
RF RECEIVER AM/FM 32HVQFN
Need more? Email Us
ECAD model for TEF6657HN/V102Y
Taiyo Yuden
RF RCVR GPS 1575.42MHZ MODULE
Need more? Email Us
ECAD model for GYSFFMAXB
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Need more? Email Us
ECAD model for SI4754-A40-AMR
STMicroelectronics
POSITIONING
Need more? Email Us
ECAD model for STA5635STR
STMicroelectronics
ADD INFOTAINMENT
Need more? Email Us
ECAD model for TDA7708LTR
Antenova
RF RCVR GPS 1.575GHZ MODULE
Need more? Email Us
ECAD model for M10478-A2-1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention