Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 10 V to 20 V
Logic Voltage - VIL, VIH 1.1V, 1.9V
Current - Peak Output (Source, Sink) 290mA, 430mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 75ns, 35ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018280-L6395D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6395D CAD Model

Description

The L6395D from STMicroelectronics is a high-voltage gate driver specifically designed to drive N-Channel MOSFETs and IGBTs in a half-bridge configuration. This advanced power management IC is a crucial component for various applications, including motor drives, power converters, and power supplies where efficient and reliable switching is essential.

Key Features

  • Integrated Bootstrap Diode: The L6395D includes an integrated high-voltage bootstrap diode, which provides the charge needed for the high-side gate driver, simplifying the circuit design and reducing external component count.
  • High-Voltage Capability: With a maximum rating of 600V, this gate driver is suitable for applications that require high voltage operation, ensuring compatibility with a wide range of power stages.
  • Advanced Protection Features: The device includes smart shutdown functions, UVLO (Under-Voltage LockOut), and thermal shutdown, which enhance system reliability by protecting the IC and the power switches from abnormal operating conditions.
  • Interlocking Function: An interlocking function prevents both the high-side and low-side MOSFETs or IGBTs from conducting simultaneously, thus avoiding potentially damaging shoot-through currents.
  • Dual Independent Inputs: Separate input pins for high and low side provide flexibility in the control strategy, allowing for easy implementation of different PWM techniques.

Applications

The L6395D is versatile and can be used in a wide array of applications. Its robustness and high-voltage capability make it an ideal choice for:

  • Industrial Motor Drives
  • Power Inverters and Converters
  • Uninterruptible Power Supplies (UPS)
  • Switched Mode Power Supplies (SMPS)

Technical Specifications

At the heart of the L6395D are its impressive technical specifications which include a wide supply voltage range, high current driving capability, and low quiescent current. The device is available in a compact SO-8 package, making it suitable for space-constrained applications.

Conclusion

The L6395D high-voltage gate driver from STMicroelectronics is a highly integrated and feature-rich solution for driving power switches in advanced electronic systems. With its robust design, comprehensive protection features, and flexibility, it stands as a reliable choice for engineers looking to optimize their power management designs.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC DRIVER DUAL H-SIDE TMOS 8SOIC
Lowest to $2.6575
ECAD model for MC33285
Micrel
Need more? Email Us
ECAD model for MIC4103YMTR
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.2764
ECAD model for MC33151DR2G
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $0.8589
ECAD model for 2ED2103S06FXUMA1
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Infineon Technologies
DRIVER IC PG-DSO-8
Need more? Email Us
ECAD model for 2EDN7533FXTMA1
Renesas Electronics America
Lowest to $11.7860
ECAD model for R2J20651NP#G3 G305
ON Semiconductor
Lowest to $4.1577
ECAD model for MCH3310
Infineon Technologies
IC GATE DRVR HALF-BRIDGE SSOP-24 / Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24-4
Lowest to $8.8463
ECAD model for TLE7181EMXUMA1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5646 $51.2920
48+ $2.1043 $101.0064
74+ $2.0385 $150.8490
102+ $1.9728 $201.2256
132+ $1.9070 $251.7240
176+ $1.7097 $300.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention