EN
  • EN
  • DE

M41T00MSF

Part No M41T00MSF
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306749-M41T00MSF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T00MSF CAD Model

Description

The M41T00MSF is a low-power, serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. Designed for high performance and reliability, this RTC module offers a convenient and efficient timekeeping solution for a wide range of applications such as embedded systems, consumer electronics, industrial control, and IoT devices.

Key Features

  • Accuracy: The device maintains accurate timekeeping with a precision of ±5 ppm at 25°C, ensuring that it remains reliable over time.
  • Battery Backup: It includes an integrated battery input, which allows for continuous timekeeping even when the main power is lost, making it ideal for applications that require an uninterrupted timekeeping functionality.
  • Serial Interface: The M41T00MSF communicates via an I2C serial interface, allowing for easy integration into existing systems with minimal I/O pin requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with very low power consumption, which is critical for battery-powered devices.
  • Calendar Alarm Function: It features a programmable alarm function that can be set to a specific time and date, providing additional utility for scheduling and reminders.
  • Automatic Leap Year Compensation: The RTC automatically adjusts for leap years up to the year 2100, ensuring long-term accuracy without manual intervention.

Applications

The M41T00MSF is versatile and can be used in a multitude of applications, including:

  • Consumer Electronics (e.g., clocks, video recorders, televisions)
  • Industrial Systems (e.g., automation, PLCs, data loggers)
  • Portable Devices (e.g., handheld GPS, wearable tech)
  • Communication Equipment (e.g., routers, modems)
  • Medical Devices (e.g., patient monitoring, drug delivery systems)

With its combination of features, the M41T00MSF from STMicroelectronics is a robust and reliable choice for designers looking to incorporate a trusted timekeeping solution into their products.

You May Also Be Interested in

GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess