EN
  • EN
  • DE

AN1702

Part No AN1702
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description ST485EB for e-meter applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1144593-AN1702
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AN1702 CAD Model

Description

The AN1702 from STMicroelectronics is a highly integrated solution designed to meet the rigorous demands of power management within electronic systems. This product stands out for its efficiency, reliability, and versatility, making it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and consumer electronics.

Key Features

  • High Efficiency: The AN1702 ensures minimal power loss during operation, which is crucial for energy-sensitive applications. Its design is optimized to provide high efficiency across various load conditions.
  • Advanced Power Management: With sophisticated power management capabilities, the AN1702 allows for seamless control over power distribution, ensuring optimal performance and longevity of the electronic components.
  • Compact Footprint: Despite its comprehensive feature set, the AN1702 is designed with a small form factor in mind, allowing for integration into space-constrained environments without sacrificing performance.
  • Robust Protection Features: The device includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal protection, safeguarding the system against various fault conditions.

Applications

The versatility of the AN1702 allows it to be utilized in a diverse array of applications. Its robust design is particularly well-suited for:

  • Automotive systems, where reliability and efficiency are paramount
  • Industrial automation, offering the durability needed for harsh environments
  • Consumer electronics, providing the energy efficiency required for battery-operated devices
  • Power supply modules, due to its excellent power regulation capabilities

Technical Specifications

The AN1702 boasts a comprehensive set of technical specifications that enable it to deliver top-notch performance in a variety of settings. These include a wide operating temperature range, compatibility with various input voltage levels, and adherence to industry-standard protocols for communication and control.

Conclusion

In conclusion, the AN1702 from STMicroelectronics represents a state-of-the-art power management solution that offers a blend of high efficiency, advanced features, and compact design. Whether for automotive, industrial, or consumer applications, the AN1702 is engineered to enhance the reliability and functionality of your electronic systems.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess