EN
  • EN
  • DE

ACS108-5SN

Part No ACS108-5SN
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 500V 0.8A SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 500V
Current - On State (It (RMS)) (Max) 800mA
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 8A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 112045-ACS108-5SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS108-5SN CAD Model

Description

The ACS108-5SN is a highly integrated device designed by STMicroelectronics, a leader in semiconductor solutions, to provide an efficient and robust solution for AC load control applications. This device is part of the ACS108 family of AC switches, which are recognized for their reliability and ease of use in a wide range of applications such as home appliances, industrial control systems, and smart home devices.

Key Features

  • Overvoltage Protection: The ACS108-5SN comes with built-in overvoltage protection, ensuring that the device and the systems it controls are safeguarded against transient voltage spikes and surges that can occur in harsh electrical environments.
  • Snubberless Technology: This AC switch utilizes ST's proprietary snubberless technology, which eliminates the need for external snubber circuits typically required to manage the dV/dt during the turn-off phase, thus simplifying design and reducing component count.
  • On-State Current: The device can handle a continuous on-state current of up to 0.8 A, making it suitable for controlling a variety of resistive and inductive loads with moderate power requirements.
  • Gate Trigger Current: With a low gate trigger current (IGT), the ACS108-5SN ensures easy interfacing with microcontrollers and other logic-level control circuits, thereby simplifying the overall system design.
  • Temperature Protection: It includes an integrated thermal shutdown feature that protects the device from overheating, thereby enhancing system reliability and longevity.

Applications

The ACS108-5SN is versatile and can be used in a multitude of applications. Its robustness and ease of use make it an ideal choice for:

  • Home appliances such as washing machines, refrigerators, and air conditioners
  • Industrial controls including solenoid valves, small motors, and pump controls
  • Lighting systems, particularly those requiring dimming and on/off control
  • Smart home devices where remote AC load control is necessary

Conclusion

The ACS108-5SN by STMicroelectronics is a testament to the company's commitment to providing innovative and reliable solutions for controlling AC loads. With features like overvoltage protection, snubberless operation, and a user-friendly interface, this device is a top choice for designers looking to enhance the performance and safety of their applications. Whether used in household appliances or industrial machinery, the ACS108-5SN is engineered to deliver performance and peace of mind.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,100 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess