EN
  • EN
  • DE
  • IT

QK016LH2TP

Part No QK016LH2TP
Manufacturer Littelfuse Inc.
Catalog Triacs
Description Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RMS Current (Irms) 16 A
Win Source Part Number 1086748-QK016LH2TP
Categories Triacs
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QK016LH2TP CAD Model

Description

The Littelfuse QK016LH2TP is a TRIAC designed for AC power control applications. It is a robust and reliable component used for switching and controlling AC loads in various electronic devices and systems.

Applications

  • Solid-State Relays (SSRs): Used as the switching element in solid-state relays for controlling AC loads.
  • Light Dimmers: Integrated into light dimmers to control the brightness of incandescent and LED lamps.
  • Motor Speed Controllers: Employed in motor speed controllers to adjust the speed of AC motors.
  • Heater Controls: Suitable for controlling the temperature of electric heaters.
  • AC Switches: Used in general-purpose AC switching applications.

Features

  • High Blocking Voltage: Capable of blocking high voltages in the off-state, ensuring safe and reliable operation.
  • High Surge Current Capability: Designed to withstand high surge currents, protecting the device from overloads.
  • Sensitive Gate Triggering: Requires a low gate trigger current, making it compatible with low-power control circuits.
  • Glass Passivated Junction: Provides enhanced reliability and stability.
  • Through-Hole Package: Easy to mount on printed circuit boards (PCBs).

Benefits

  • Reliable AC Control: Provides reliable and precise control of AC loads.
  • High Surge Protection: Protects against overloads and voltage surges, ensuring long-term reliability.
  • Easy to Use: Simple to integrate into existing circuits due to its sensitive gate triggering and through-hole package.
  • Robust Performance: Designed to operate in demanding environments, offering stable and consistent performance.
  • Wide Range of Applications: Suitable for a variety of AC power control applications.

Additional Details

The Littelfuse QK016LH2TP is a versatile TRIAC that offers reliable AC power control for a wide range of applications. Its high blocking voltage, surge current capability, and sensitive gate triggering make it a suitable choice for designers seeking to create robust and efficient AC switching circuits. The device is designed to meet stringent regulatory requirements and undergoes rigorous testing to ensure compliance and performance. Its ease of use and high level of reliability make it a popular choice for both industrial and consumer electronic applications.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess