EN
  • EN
  • DE

TS420-600H

Part No TS420-600H
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 4A 200UA 600V IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 2.5A
Current - On State (It (RMS)) (Max) 4A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package I-Pak
Win Source Part Number 043347-TS420-600H
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TS420-600H CAD Model

Description

The TS420-600H is a high-performance thyristor manufactured by STMicroelectronics, a renowned leader in the semiconductor industry. This device is specifically designed to address the needs of AC power control applications, delivering precise control and high reliability in a wide range of environments.

Key Features

  • Repetitive Peak Off-state Voltage (VDRM/VRRM): The TS420-600H is rated for a maximum repetitive peak off-state voltage of 600V, making it suitable for applications with high voltage requirements.
  • On-state RMS Current (IT(RMS)): With an on-state RMS current of 4A, this thyristor can handle significant power levels, ideal for various electrical applications.
  • Gate Trigger Current (IGT): The device ensures a low gate trigger current, typically around 10 mA, which allows for easy and efficient triggering.
  • Surge Current (ITSM): The thyristor can withstand a non-repetitive surge peak on-state current of up to 40A, ensuring robust performance during transient conditions.
  • Package: Enclosed in a TO-220AB package, the TS420-600H provides a compact and durable housing that aids in heat dissipation and simplifies mounting on a heatsink.

Applications

The TS420-600H is ideal for a variety of applications where controlled high-power is required. These include:

  • Motor control circuits
  • Lighting dimmer systems
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Solid-state relays

Advantages

STMicroelectronics' TS420-600H offers several advantages for designers and engineers:

  • Its high blocking voltage capability allows for usage in higher voltage circuits without compromise to performance or reliability.
  • The low gate trigger current reduces power consumption and allows for direct interfacing with microcontrollers and other logic-level devices.
  • The device's surge current capabilities provide an added layer of protection against unexpected current spikes, enhancing the longevity of the application.

In summary, the TS420-600H thyristor from STMicroelectronics is a versatile and robust component suitable for a wide range of AC power control applications, offering both efficiency and durability.

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess