EN
  • EN
  • DE

STGWF30NC60S

Part No STGWF30NC60S
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 35A 79W TO3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features IGBT - 600 V 35 A 79 W Through Hole TO-3P
Manufacturer STMicroelectronics
Series PowerMESH™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-3P-3 Full Pack
Case / Package TO-3P
Family Name STGWF30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-10709-5, -497-10709-5
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898009-STGWF30NC60S
Ultra Librarian 3D Model Ultra Librarian STGWF30NC60S CAD Model

Description

STGWF30NC60S - Power IGBT from STMicroelectronics

The STGWF30NC60S is a high-performance, fast-switching IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is specifically engineered to address the demanding needs of modern power electronics applications, providing an optimal balance between switching speed and on-state losses, making it suitable for a wide range of high-efficiency solutions.

With a collector-emitter voltage rating of 600V and a continuous collector current of 30A at 25°C, the STGWF30NC60S is capable of handling high power levels. Its robust design ensures reliability and longevity, even under challenging conditions. The device is characterized by a low on-voltage drop (V<sub>CE(sat)) and a minimized collector-emitter saturation voltage, which translates to reduced conduction losses and improved overall efficiency.

The STGWF30NC60S incorporates advanced trench gate field-stop technology, which significantly enhances its switching performance. This technology allows for faster switching speeds, lower gate charge (Q<sub>G), and reduced energy losses during turn-on and turn-off events. These features make the IGBT an excellent choice for applications such as motor drives, Uninterruptible Power Supplies (UPS), power inverters, and other power conversion systems that require high efficiency and reliability.

Additionally, the device offers a high level of ruggedness with a short-circuit withstand time rated at 10µs. It also provides a maximum junction temperature of 175°C, ensuring stable performance even at elevated temperatures. The STGWF30NC60S comes in a TO-3P package, which is known for its excellent thermal properties and is widely used in high-power applications.

To facilitate easy integration into various circuit designs, STMicroelectronics provides comprehensive technical support, including detailed datasheets, application notes, and simulation models. The STGWF30NC60S is RoHS compliant and adheres to the highest standards of quality and environmental responsibility, making it a smart and sustainable choice for designers looking to enhance the performance of their power electronic systems.

Overall, the STGWF30NC60S from STMicroelectronics represents a state-of-the-art solution for designers who demand high efficiency, fast switching, and robustness in their power management applications.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1226 $54.7356
14+ $7.4852 $104.7928
21+ $7.2513 $152.2773
29+ $7.0174 $203.5046
37+ $6.7835 $250.9895
50+ $6.0817 $304.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,454 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess