EN
  • EN
  • DE

74VHC16373TTR

Part No 74VHC16373TTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH 16-BIT D 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74VHC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 5.5 V
Independent Circuits 2
Delay Time - Propagation 5ns
Current - Output High, Low 8mA, 8mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 766044-74VHC16373TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC16373TTR CAD Model

Description

STMicroelectronics 74VHC16373TTR - Overview

The 74VHC16373TTR from STMicroelectronics is a high-speed, low-power octal D-type transparent latch with 3-state outputs. This integrated circuit is part of the VHC family, which is known for its versatility in high-speed logic operations. Designed for use in applications where the need for temporary data storage and data flow control is paramount, this product provides an optimal solution for a wide range of digital systems.

Key Features

  • Logic Type: Octal D-Type Latch with 3-state outputs
  • Package: Provided in a TSSOP48 surface-mount package, it is suitable for automated PCB assembly processes and space-constrained applications.
  • High-Speed Performance: The device operates at a high speed with a typical propagation delay time significantly lower than other logic families.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Voltage Range: The device supports a wide operating voltage range, typically from 2V to 5.5V, allowing for flexibility in various system voltages.
  • Output Capability: The 3-state outputs ensure that the device can be used in bus-oriented applications by enabling the output to assume a high impedance state, effectively disconnecting it from the bus.

Applications

The 74VHC16373TTR is suitable for a variety of applications, including:

  • Temporary data storage
  • Data transceivers
  • System control logic
  • Bus interface and driver circuits

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The 74VHC16373TTR is manufactured under stringent conditions to ensure optimal performance and longevity, making it a reliable choice for critical digital applications.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess