Products specifications

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Logic Type D-Type Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 15ns
Current - Output High, Low 48mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Base Product Number AM29843
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 48882-AM29843DC
Ultra Librarian 3D Model Ultra Librarian AM29843DC CAD Model

Description

AM29843DC Overview

The AM29843DC sets itself apart with its superior capacity for handling digital logic functions. This component is ideal for systems requiring precision and robustness.

Features and Benefits

  • Enhanced logical processing capabilities.
  • Consistent performance under varied electrical conditions.
  • Energy-efficient for long-term applications.

Applications

  • Industrial automation projects
  • Complex computational systems
  • Embedded systems development

The AM29843DC is known for its excellent reliability and adaptability, making it a go-to solution for engineers demanding high accuracy and efficiency.

You May Also Be Interested in

Texas Instruments
IC DUAL 2BIT BISTABLE LTCH 16DIP
Need more? Email Us
ECAD model for CD74HCT75E
Fairchild/ON Semiconductor
IC LATCH OCTAL D 3ST 20-DIP
Lowest to $0.6778
ECAD model for DM74LS373N
ON Semiconductor
Low Voltage 16-Bit Transparent Latch with 3.6V Tolerant Inputs and Outputs and 26Ω Series Resistors in Outputs | IC LATCH TRANSP 16BIT LV 48TSSOP
Lowest to $1.8278
ECAD model for 74VCX162373MTD
ON Semiconductor
Low Voltage 10-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | ICLATCH TRANSP 10BIT LV 24SSOP
Need more? Email Us
ECAD model for 74LCX841MSA
IDT, Integrated Device Technology Inc
IC TRANSP LATCH 16BIT D 48-SSOP
Need more? Email Us
ECAD model for 74LVC16373APVG
Fairchild/ON Semiconductor
Octal D-Type Transparent Latch with 3-STATE Outputs
Need more? Email Us
ECAD model for DM74AS573WM
Texas Instruments
16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS | IC 16BIT TRANS D LATCH 48-TVSOP
Need more? Email Us
ECAD model for 74LVC16373ADGVRE4
NXP / Nexperia
8-bit addressable latch | IC 8BIT ADDRESSABLE LATCH 16SOIC
Lowest to $0.2413
ECAD model for 74HC259D
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $15.9495
ECAD model for AM29843DC

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.9495 $79.7475
10+ $13.0869 $130.8690
16+ $12.6778 $202.8448
22+ $12.2689 $269.9158
28+ $11.8599 $332.0772
37+ $10.6331 $393.4247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention