EN
  • EN
  • DE

74HC373DB,118

Part No 74HC373DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC D-TYPE TRANSP 8:8 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Logic Type D-Type Transparent Latch
Circuit 8:8
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 12ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1500462-74HC373DB,118
Ultra Librarian 3D Model Ultra Librarian 74HC373DB,118 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess