EN
  • EN
  • DE

SN74LVCH16373AZQLR

Part No SN74LVCH16373AZQLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT TRANSP D LATCH 56BGA / 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFBGA
Supplier Device Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Part Number Series 74LVCH16373
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812743-SN74LVCH16373AZQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16373AZQLR CAD Model

Description

Texas Instruments SN74LVCH16373AZQLR 16-Bit Transparent D-Type Latch

The SN74LVCH16373AZQLR from Texas Instruments is a high-performance, 16-bit transparent D-type latch that is designed for use in applications that require the temporary storage of data. It is part of the LVCH series, which is known for its low-voltage operation and high-speed interface technology.

This particular model features a wide operating voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels, while also providing compatibility with 5V systems. The latch is optimized for low-voltage applications, which not only helps in reducing power consumption but also minimizes the risk of damaging sensitive components in mixed-voltage systems.

The SN74LVCH16373AZQLR comes in a compact 48-pin BGA (Ball Grid Array) package, which is ideal for space-constrained environments. The small footprint of the device allows for a more efficient use of the PCB area, thus enabling more complex circuit designs in smaller form factors.

One of the key features of this device is its transparent latch functionality. The latch enables data to flow from the inputs to the outputs when the latch-enable (LE) input is high, and it captures the data present on the inputs when the LE input is low, holding it stable at the outputs until the LE input is enabled again. This makes it highly useful for implementing data buses, where temporary storage and isolation of data are crucial.

Additionally, the SN74LVCH16373AZQLR provides a bus-hold feature on its data inputs, which eliminates the need for external pull-up or pull-down resistors. This feature helps to maintain the last known state of open inputs, thus ensuring stable operation even if inputs are momentarily disconnected.

With its 3-state outputs, the device can be placed in a high-impedance mode, thereby allowing multiple outputs to be connected to a common data bus without the risk of bus contention. This feature is particularly useful in multiplexed data bus applications where several devices may need to take turns in driving the bus.

In summary, the SN74LVCH16373AZQLR is a versatile and reliable component that provides the necessary features for high-speed data storage and bus management, making it an excellent choice for a wide range of digital applications.

You May Also Be Interested in

ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess