EN
  • EN
  • DE

CY54FCT373ATDMB

Part No CY54FCT373ATDMB
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE TRANSP SGL 8:8 20CDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Latches
Mfr Texas Instruments
Series 54FCT
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State, Non-Inverted
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 9.8ns
Current - Output High, Low 12mA, 32mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Moisture Sensitivity Level (MSL) Not Applicable
Standard Package 1 pcs
Win Source Part Number 1381843-CY54FCT373ATDMB
Ultra Librarian 3D Model Ultra Librarian CY54FCT373ATDMB CAD Model

Description

Product Overview: Texas Instruments CY54FCT373ATDMB

The CY54FCT373ATDMB is a high-performance CMOS Octal Transparent Latch manufactured by Texas Instruments, known for its reliability and versatility in various digital applications. This integrated circuit is designed to provide high-speed, low-power operation while maintaining CMOS low power dissipation.

Key Features

  • Logic Type: Octal Transparent Latch
  • Bus Hold: No
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Output Type: 3-State
  • Propagation Delay Time: 5.5 ns at 5V, 50 pF
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-20
  • Supply Voltage Range: 4.5V to 5.5V

The CY54FCT373ATDMB features eight latches with 3-state outputs for bus-oriented applications. The transparent nature of the latches means that, when the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs.

A buffered output-enable (OE) input can be used to place the eight outputs in either a normal logic state (high or low logic levels) or the high-impedance state. In the latter mode, the outputs neither load nor drive the bus lines significantly. The high-impedance state and increased drive provide the capability to drive bus lines without need for interface or pull-up components.

OE does not affect the internal operation of the latches or the LE. Old data can be retained or new data can be entered while the outputs are in the high-impedance state.

The CY54FCT373ATDMB is characterized for operation from -55°C to 125°C, making it suitable for military and industrial temperature applications. The device comes in a space-saving SSOP-20 package, providing a compact solution for systems where space is at a premium.

With its fast propagation delay and low power consumption, the CY54FCT373ATDMB is an excellent choice for use in high-speed memory buffering, bus interfacing, and data storage applications where low power and high performance are required.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1816 $50.3632
5+ $20.6618 $103.3090
8+ $20.0161 $160.1288
11+ $19.3704 $213.0744
14+ $18.7248 $262.1472
18+ $16.7877 $302.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess