EN
  • EN
  • DE

74V1G80STR

Part No 74V1G80STR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 180MHz
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 1μA
Input Capacitance 4pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension SC-74A, SOT-753
Win Source Part Number 106358-74V1G80STR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V1G80STR CAD Model

Description

Introducing the 74V1G80STR Single 2-Input Positive OR Gate from STMicroelectronics

The 74V1G80STR is a high-performance CMOS single 2-input positive OR gate, designed to meet the rigorous demands of modern electronic devices. Manufactured by STMicroelectronics, a global leader in semiconductor solutions, this product offers a perfect blend of power efficiency, speed, and reliability.

Key Features

  • Advanced CMOS Technology: Utilizing advanced CMOS technology, the 74V1G80STR provides a low-power yet high-speed operation, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Performance: With a typical propagation delay of only a few nanoseconds, this OR gate ensures swift signal processing, which is essential for high-speed computing and communication systems.
  • Wide Operating Voltage Range: The device can operate within a voltage range of 2V to 5.5V, providing flexibility for various circuit designs and compatibility with both TTL and CMOS logic levels.
  • Low Power Dissipation: It boasts an incredibly low power consumption, with a maximum ICC of only 1 µA when the output is in a high-impedance state, contributing to the energy efficiency of the overall system.
  • High Noise Immunity: The 74V1G80STR is characterized by a high level of immunity to electrical noise, which is critical for maintaining signal integrity in noisy environments.
  • Compact Packaging: Available in a small outline, surface-mount package (SOT23-5), it is ideal for space-constrained applications, such as mobile devices and portable electronics.

Applications

The versatility of the 74V1G80STR makes it a prime choice for a diverse array of applications, including:

  • Portable and battery-powered devices
  • Computing systems
  • Data processing
  • Control systems
  • Telecommunication circuits

STMicroelectronics' commitment to quality and performance is evident in the 74V1G80STR OR gate. This component is not just a testament to the company's innovation in the semiconductor industry but also a reliable building block for any digital logic circuit requiring OR gate functionality.

Whether you're designing consumer electronics, industrial control systems, or sophisticated computing hardware, the 74V1G80STR from STMicroelectronics is an excellent choice to drive your project forward with confidence and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess