EN
  • EN
  • DE

STM32F779I-EVAL

Part No STM32F779I-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Utilized IC / Part STM32F779
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32F779
Other Names 497-16523
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1283971-STM32F779I-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32F779I-EVAL CAD Model

Description

The STM32F779I-EVAL evaluation board is a high-end development platform introduced by STMicroelectronics, one of the leading names in the semiconductor industry. This board is designed to provide a flexible environment for engineers to explore the features and capabilities of the STM32F7 series microcontrollers, which are based on the high-performance ARM Cortex-M7 processor.

Key Features

  • Microcontroller: STM32F779NIH6 featuring 2 Mbytes of Flash memory and 512+16+4 Kbytes of RAM.
  • Display: Comes with a 4.3” color LCD-TFT with a capacitive touch screen.
  • Connectivity: Offers a range of connectivity options including Ethernet, USB HS & FS, microSD card, RS-232/485, CAN, Audio, and HDMI-CEC.
  • Comprehensive Software Support: Compatible with a wide range of development tools and software, including IAR, Keil, and STM32CubeMX.
  • Expansion Support: Features Arduino Uno V3 and STMod+ connectors for easy expansion with a wide range of specialized add-on boards.

Advanced Debugging and Prototyping

The evaluation board is equipped with an ST-LINK/V2-1 debugger/programmer, providing seamless integration with a variety of development environments. It also offers a range of additional debugging and prototyping features, such as an embedded ST-LINK/V2-1 via USB connector, a TRACE connector, and various user and reset buttons.

Comprehensive Demonstration Software

The STM32F779I-EVAL board comes with preloaded demonstration software that showcases the capabilities of the STM32F7 microcontroller. Developers can leverage this software to jump-start their application development and to get familiar with the features of the STM32F7 series.

Target Applications

This evaluation board is suitable for a wide range of applications, including industrial automation, medical equipment, home automation, and complex IoT devices. Its high computing power and rich set of peripherals make it an ideal choice for developers looking to push the boundaries of microcontroller performance.

Package Contents

Each STM32F779I-EVAL evaluation board package includes the board itself, a USB cable for ST-LINK/V2-1 connection, and comprehensive documentation to help users get started quickly.

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess