Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer STMicroelectronics
Win Source Part Number 165590-74LVX574MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX574MTR CAD Model

Description

STMicroelectronics 74LVX574MTR - Low Voltage Octal D-Type Flip-Flop

The 74LVX574MTR is a high-speed, low-power octal flip-flop with a bus interface capability designed for 3.3V VCC operation. Manufactured by STMicroelectronics, this device is part of the 74LVX family, which is known for its low voltage support and compatibility with TTL levels. The 74LVX574MTR is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

With its advanced 0.5µm CMOS technology, the 74LVX574MTR offers a robust solution for applications that require high-speed data storage and transfer while maintaining low power consumption. Each flip-flop features a separate D-type input and a Q output. The data on the D input is transferred to the Q output on the positive-going edge of the clock pulse. The device also includes an output enable (OE) and a clear (CLR) input, which are used to control the output states and reset the flip-flops respectively.

Key features of the 74LVX574MTR include:

  • Optimized for Low Operating Voltage: 2.7V to 3.6V
  • High-Speed Operation: tPD = 3.8ns (max) at 3.3V
  • Power Down Protection on Inputs and Outputs
  • Low Quiescent Current: 20µA (max)
  • Supports Live Insertion and Withdrawal (I<sub>OFF Specification)
  • 5V Tolerant Inputs and Outputs
  • Lead-Free, Halogen-Free, and RoHS Compliant

The device comes in a TSSOP20 package, which is a space-saving option for PCB design, allowing for more compact electronic designs. The 74LVX574MTR is ideal for interfacing with 5V systems and can be used in a variety of digital applications, including computers, communication devices, and embedded systems, where low power operation is essential.

With its combination of high-speed performance, low voltage operation, and advanced features, the STMicroelectronics 74LVX574MTR is a reliable and efficient choice for modern electronic applications that require octal D-type flip-flops.

You May Also Be Interested in

Texas Instruments
IC 10BIT BUSINT LATCH 3ST 24-DIP / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Lowest to $2.4212
ECAD model for CY74FCT841BTPC
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALS533ADW
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Need more? Email Us
ECAD model for CD74HCT373MG4
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP D LATCH 20-TSSOP
Lowest to $0.5346
ECAD model for SN74AHC373PW
Texas Instruments
DUAL 4-BIT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $8.6241
ECAD model for SN74ALS873BDWR
Texas Instruments
IC 16BIT TRANS D LATCH 48-TSSOP
Lowest to $1.1030
ECAD model for 74LVC16373ADGGRG4
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.9146
ECAD model for MC14043BF
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to $0.5429
ECAD model for SN74HC259PWR
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
ECAD model for SN54F373J

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention