EN
  • EN
  • DE

STM708TDS6F

Part No STM708TDS6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TSSOP  /  Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number STM708
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250972-STM708TDS6F
Ultra Librarian 3D Model Ultra Librarian STM708TDS6F CAD Model

Description

The STM708TDS6F is a sophisticated microprocessor supervisor designed by STMicroelectronics, which is renowned for its high-quality semiconductor products. This device is specifically crafted to monitor the power supply and system health in microprocessor systems, ensuring reliable operation and protection against system failures.

Key Features

  • Power Supply Monitoring: The STM708TDS6F keeps a vigilant eye on the system's power supply voltage levels, initiating a system reset when it detects an out-of-tolerance condition, thereby safeguarding the system from erratic operation.
  • Programmable Watchdog Timer: It includes a programmable watchdog timer that can be set to different time intervals, ensuring that the system is regularly checked for proper operation. If the timer is not reset before the predetermined time elapses, the device triggers a system reset.
  • Manual Reset Input: An additional feature is the manual reset input, which provides a simple way for the user to manually initiate a system reset whenever necessary.
  • Low Power Consumption: The low power consumption of the STM708TDS6F makes it an ideal choice for battery-operated applications, where energy efficiency is of paramount importance.
  • High Precision: With its precision monitoring and reset threshold levels, this device ensures that the system operates within its specified limits, enhancing overall system reliability.

Applications

The STM708TDS6F is versatile and can be used in a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable and battery-powered devices

Technical Specifications

With a supply voltage range of 3.0 to 3.6V, the STM708TDS6F operates within the common power specifications for most microprocessor systems. It is available in a compact SO-8 package, making it suitable for space-constrained applications. The device's operating temperature range of -40°C to +85°C ensures that it can function reliably in a variety of environmental conditions.

In conclusion, the STM708TDS6F from STMicroelectronics is a highly reliable and efficient solution for system monitoring and reset functions, offering designers a way to enhance the resilience and stability of their microprocessor-based systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess