Product Overview: SN74HC259ANSR by Texas Instruments
The SN74HC259ANSR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the 74HC series and is characterized by its high-speed CMOS technology, which ensures reliable performance with low power consumption.
Key Features
- Logic Type: 8-Bit Addressable Latch
- Package / Case: SO
- Mounting Type: Surface Mount
- Number of Circuits: 1
- Output Type: Standard
- Voltage - Supply: 2V ~ 6V
- Operating Temperature: -40°C ~ 85°C
- Logic Level - Low: 0.5V (Max) at Vcc = 4.5V
- Logic Level - High: 1.5V (Min) at Vcc = 4.5V
Functionality
The SN74HC259ANSR is an 8-bit addressable latch with the ability to address a single data line to any one of eight outputs. The device features a common data input (D) and a common enable input (G), which when high, enables the latches to store the data present at D. It also has individual output enables for each latch, which when taken low, outputs the stored data onto the respective output pin (Q0 to Q7).
This versatile component can be used in a wide array of applications, from simple data storage and transfer to more complex address decoding and multiplexing. Its high-speed performance makes it suitable for use in systems requiring fast data acquisition and processing, such as computers, communication systems, and industrial control equipment.
Quality and Reliability
Texas Instruments ensures that the SN74HC259ANSR meets stringent quality standards, with each unit undergoing thorough testing before it is shipped. The device is also designed to perform reliably over a wide range of environmental conditions, making it a robust choice for designers looking for a dependable solution in their electronic projects.
Environmental and Regulatory Compliance
The SN74HC259ANSR complies with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with environmentally friendly materials and processes. This commitment to sustainability makes it an ideal choice for companies looking to minimize their ecological footprint while maintaining high standards of performance and quality.