Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 12MHz
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -50°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775636-HCF40161BEY
Popularity Medium
Supply and Demand Status Limited
Family Name HCF40161
Introduction Date August 16, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF40161BEY CAD Model

Description

The HCF40161BEY is a high-performance integrated circuit from STMicroelectronics, renowned for its reliability and versatility in various electronic applications. This precision device is a synchronous programmable 4-bit counter, which is a fundamental component in digital electronics for counting purposes and is widely used in timing circuits, digital clocks, frequency dividers, and other data processing devices.

Key Features

  • Synchronous Operation: The HCF40161BEY operates synchronously, ensuring that all outputs change simultaneously in response to the clock signal. This feature is crucial for maintaining data integrity in high-speed digital systems.
  • Programmable Counter: It is a fully programmable counter, which means it can be preset to any state. The user can control the initial count, allowing for greater flexibility in application design.
  • 4-Bit Binary Counter: As a 4-bit counter, it can count from 0 to 15 (in binary from 0000 to 1111), making it suitable for a wide range of counting applications.
  • Multiple Counting Modes: This counter supports up/down counting modes, providing designers with the option to increase or decrease the count depending on the signal input.
  • Direct Clear Function: The device includes a direct clear function, which allows the counter to be immediately reset to zero or another preset value.

Applications

Due to its robust construction and high functionality, the HCF40161BEY is ideal for a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Communication systems
  • Medical equipment

Technical Specifications

The HCF40161BEY operates within a voltage range of -0.5V to +18V, and it is encapsulated in a dual in-line package, making it easy to integrate into a wide array of circuit boards. Its operating temperature range is from -55°C to +125°C, which ensures reliable performance under extreme conditions.

STMicroelectronics' commitment to quality and innovation is reflected in the HCF40161BEY, making it a smart choice for designers looking for a reliable and flexible counting solution.

You May Also Be Interested in

Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ECAD model for 74HC4017DB,112
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4782
ECAD model for 74LVC161BQ,115
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191CTSOC
Nexperia USA Inc.
IC DIVIDER BY N 16-BIT 24SO
Need more? Email Us
ECAD model for 74HC4059D,112
Texas Instruments
IC DIVIDER BY N 4-BIT 16SOIC
Need more? Email Us
ECAD model for CD4522BMT
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
ECAD model for 74HC393BQ-Q100X
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74AC163E

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention