Product Overview: SNJ54AHC573W from Texas Instruments
The SNJ54AHC573W is a high-performance, octal transparent D-type latch from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, which is characterized by its fast switching speeds and low power consumption, making it an ideal choice for battery-operated and power-sensitive designs.
Key Features
- Logic Type: Transparent D-type Latches
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 2V to 6V
- Maximum Operating Temperature: -55°C to 125°C
- Package / Case: Ceramic Flatpack
- Mounting Type: Surface Mount
The SNJ54AHC573W features eight D-type latches with 3-state outputs. The device allows data to flow from the input to the output when the latch-enable (LE) input is high, and it retains the data that was present at the inputs a setup-time preceding the high-to-low transition of LE. The 3-state outputs ensure that the latches can be connected directly to a bus-organized system without the need for interface or pull-up components.
Applications
Thanks to its robust design and wide operating voltage range, the SNJ54AHC573W is suitable for various applications, including:
- Bus interface/storage
- Buffer/storage registers
- Event registers
- Industrial control systems
- Microprocessor or microcontroller interface
Quality and Reliability
Texas Instruments is committed to the highest standards of quality and reliability, and the SNJ54AHC573W is no exception. It is designed to meet or exceed the stringent requirements of the military and aerospace industries, ensuring performance in even the most demanding environments.
In summary, the SNJ54AHC573W is a top-tier octal transparent D-type latch that offers a blend of speed, power efficiency, and reliability, making it an excellent choice for designers looking to incorporate stable and dependable logic latches into their systems.