EN
  • EN
  • DE

74LVQ244M

Part No 74LVQ244M
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description LOW VOLTAGE OCTAL BUS BUFFER WITH 3 STATE OUTPUTS NON-INVERTED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1133103-74LVQ244M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ244M CAD Model

Description

STMicroelectronics 74LVQ244M - Octal Buffer/Line Driver

The 74LVQ244M from STMicroelectronics is a high-speed, low-power octal buffer and line driver designed to be used in 3.3V LVTTL/LVCMOS systems. It is part of the LVQ family, which is characterized by the ability to interface 5V systems while maintaining the speed and low power consumption of a 3.3V system. This makes it an ideal choice for interfacing with both new and legacy systems in a mixed-voltage environment.

Key Features:

  • Wide Operating Voltage Range: The 74LVQ244M operates with a 2.5V to 3.6V supply, providing flexibility in various system designs.
  • High-Speed Performance: This device is capable of supporting high-speed data transfer, making it suitable for high-performance applications.
  • Low Power Dissipation: With its low-power design, the 74LVQ244M minimizes power consumption, which is crucial for power-sensitive applications.
  • Octal Configuration: The device features eight buffers/line drivers with 3-state outputs, allowing for multiple data lines to be driven simultaneously.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to be used in bus-oriented systems by allowing the outputs to be disconnected from the bus during not in use.

Applications:

The 74LVQ244M is versatile and can be used in a variety of applications, including:

  • Bus Interface Buffers
  • Signal Driver for High-Speed Bus Isolation
  • Support for Live Insertion and Withdrawal
  • Memory Address Drivers
  • Data Transmission and Reception Systems

Product Specifications:

The 74LVQ244M is offered in an SO-20 package, which is suitable for surface-mount technology (SMT) and is compatible with a wide range of PCB designs. The device's performance is guaranteed over the -40°C to +85°C temperature range, ensuring reliable operation in diverse environmental conditions.

For detailed information, including pin configurations, timing diagrams, and electrical characteristics, refer to the official datasheet provided by STMicroelectronics. This will ensure proper implementation and maximized performance of the 74LVQ244M in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess