EN
  • EN
  • DE

STWLC03JR

Part No STWLC03JR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS POWER RECEIVER / Wireless Power Receiver PMIC 77-Flipchip (3.12x4.73)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Applications Wireless Power Receiver
Mounting SMD (SMT)
Package / Case 77-UFBGA, FCBGA
Supplier Device Package 77-Flipchip (3.12x4.73)
Base Product Number STWLC03
Other Names -1138-STWLC03JRCT,497-16708-1,497-STWLC03JRTR,497-16708-6,497-STWLC03JRDKR,-1138-STWLC03JRTR,-1138-STWLC03JRDKR,497-STWLC03JRCT,497-16708-1,497-16708-6,497-16708-2,497-16708-2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253158-STWLC03JR
Ultra Librarian 3D Model Ultra Librarian STWLC03JR CAD Model

Description

The STWLC03JR from STMicroelectronics is a highly integrated wireless power receiver solution that is designed to provide a flexible and efficient charging experience for a wide range of portable devices. This state-of-the-art component is capable of receiving power wirelessly through inductive coupling, making it an essential part of modern wireless charging systems.

Key Features

  • Wireless Power Consortium (WPC) Compliance: The STWLC03JR adheres to the Qi wireless charging standard, ensuring compatibility with a wide array of Qi-certified transmitters and devices.
  • High Efficiency: With an advanced architecture designed for high power conversion efficiency, this receiver ensures minimal energy loss during the wireless charging process.
  • Multi-Mode Operation: It supports multiple modes, including Qi Baseline Power Profile (BPP) and Extended Power Profile (EPP), catering to various power requirements and device types.
  • Integrated Protection Features: The receiver includes over-voltage, over-current, and over-temperature protection, safeguarding both the charging device and the receiver itself.
  • Foreign Object Detection (FOD): The STWLC03JR is equipped with FOD capabilities to prevent heating of metal objects that could interfere with the charging process.
  • Compact Design: Its small form factor makes it suitable for integration into space-constrained applications, such as wearables and smartphones.

Applications

The versatility of the STWLC03JR allows it to be used across various applications, including but not limited to:

  • Smartphones and tablets
  • Wearable devices
  • Wireless charging pads and furniture
  • Medical and healthcare devices
  • Portable power banks

As a product of STMicroelectronics, a leader in semiconductor solutions, the STWLC03JR represents a reliable and innovative approach to wireless power transfer. Its integration into consumer electronics can significantly enhance the user experience by providing a convenient, cable-free charging solution that keeps pace with the demands of modern technology.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1298 $50.6220
940+ $0.1066 $100.2040
1,455+ $0.1032 $150.1560
2,005+ $0.0999 $200.2995
2,590+ $0.0966 $250.1940
3,465+ $0.0866 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess