EN
  • EN
  • DE

EVSPIN32F0251S1

Part No EVSPIN32F0251S1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR THE STSPIN3 / PIN32F0251S1 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part PIN32F0251S1
Primary Attributes Motors (BLDC)
Supplied Contents Board(s)
Base Product Number EVSPIN32
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8537.10.9170
Win Source Part Number 1341579-EVSPIN32F0251S1
Ultra Librarian 3D Model Ultra Librarian EVSPIN32F0251S1 CAD Model

Description

Introducing the EVSPIN32F0251S1 from STMicroelectronics

The EVSPIN32F0251S1 is a state-of-the-art motor control system-on-chip designed by STMicroelectronics, a leader in semiconductor solutions. This advanced product integrates a powerful STM32 microcontroller unit (MCU) alongside a flexible 3-phase motor driver, making it an ideal solution for a wide range of applications requiring precise and efficient motor control.

Key Features:

  • Integrated Design: The EVSPIN32F0251S1 combines a 32-bit STM32 microcontroller with an advanced motor driver, simplifying the design process and reducing the time to market for various applications.
  • High-Performance MCU: At the heart of the system is a robust STM32 MCU based on the ARM Cortex-M0 core, capable of running at 48 MHz, providing the necessary computational power for complex motor control algorithms.
  • Advanced Motor Driver: The integrated motor driver supports a wide range of motor types, including BLDC (Brushless DC), PMSM (Permanent Magnet Synchronous Motor), and others, offering versatility for different use cases.
  • Power Efficiency: With an optimized design for low-power operation, the EVSPIN32F0251S1 ensures efficient energy use, which is crucial for battery-powered applications.
  • Protection Features: The device includes a variety of protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring safe and reliable operation under various conditions.
  • Development Support: STMicroelectronics provides comprehensive development tools and software libraries, including the STM32Cube ecosystem, to facilitate rapid development and prototyping.

Applications:

The EVSPIN32F0251S1 is designed to cater to a wide range of applications where efficient and precise motor control is required. It is particularly well-suited for:

  • Home appliances like washing machines and refrigerators
  • Industrial automation such as conveyor belts and robotic arms
  • Automotive applications including pumps and fans
  • Drones and other RC vehicles requiring responsive motor control

With its integrated approach, the EVSPIN32F0251S1 offers a compact, reliable, and cost-effective solution for designers looking to enhance the performance of their motor-driven products. STMicroelectronics' commitment to quality and support ensures that developers have access to the resources they need to bring their projects to fruition with confidence.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess