EN
  • EN
  • DE

SPC56EC74A176S

Part No SPC56EC74A176S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC56EC
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC56
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1284043-SPC56EC74A176S
Ultra Librarian 3D Model Ultra Librarian SPC56EC74A176S CAD Model

Description

Product Overview: SPC56EC74A176S by STMicroelectronics

The SPC56EC74A176S is a cutting-edge microcontroller product from STMicroelectronics, designed for automotive applications requiring high levels of performance, reliability, and efficiency. This robust microcontroller is part of STMicroelectronics' SPC56 series, which are built to address the sophisticated demands of modern vehicle electronics.

Key Features:

  • Core: The SPC56EC74A176S is powered by a 32-bit Power Architecture core, specifically designed for automotive applications, delivering high-speed processing capabilities essential for real-time operations.
  • Memory: It comes equipped with a generous memory architecture, including 4MB of flash memory and 176KB of RAM, ensuring ample space for complex software applications and data storage.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it is built to withstand harsh automotive environments, ensuring consistent performance under extreme conditions.
  • Communication Interfaces: The device includes multiple communication interfaces such as CAN, LIN, and FlexRay, making it highly versatile for various in-vehicle networking requirements.
  • Timers and ADCs: It also features advanced timers and multiple Analog-to-Digital Converters (ADCs), which are crucial for precise control and sensor interfacing in automotive systems.

Applications:

The SPC56EC74A176S is ideally suited for a range of automotive applications, including:

  • Engine Management Systems
  • Transmission Control Units
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Electric Power Steering Systems

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the SPC56EC74A176S is no exception. It is designed to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive quality. This ensures that customers can rely on this microcontroller for critical vehicle functions.

Development Support:

Developers working with the SPC56EC74A176S benefit from comprehensive development support, including software libraries, development tools, and evaluation boards provided by STMicroelectronics. This support helps to accelerate the design process and reduce time-to-market for automotive products.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess