EN
  • EN
  • DE

74ACT32B

Part No 74ACT32B
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
High Level Output Current -24 mA
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Number of Gates 4
Number of Input Lines 2
Number of Output Lines 1
Propagation Delay 9 ns
RoHS Non-Compliant
Win Source Part Number 1042599-74ACT32B
Categories Logic - Gates and Inverters
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACT32B CAD Model

Description

The STMicroelectronics 74ACT32B is a high-speed CMOS Quad 2-Input OR Gate IC designed to operate from 4.5V to 5.5V, making it ideal for a wide range of applications in modern electronics. This product offers a perfect balance of speed and power consumption, which is a hallmark of the Advanced CMOS technology used in its design.

Key Features

  • High Speed: The 74ACT32B boasts a typical propagation delay of just 8ns, ensuring rapid response times for critical applications.
  • Low Power Consumption: This IC is optimized for low power consumption, with an ICC of only 4µA maximum when disabled, making it suitable for power-sensitive designs.
  • High Noise Immunity: Characterized by a high noise immunity of VNIH = VNIL = 28% VCC (minimum), the 74ACT32B is robust in electrically noisy environments.
  • Output Drive Capability: The IC can drive up to 24mA at the output, allowing it to control a variety of peripheral devices.
  • Guaranteed Operating Range: The device is guaranteed to operate over the full supply voltage range of 4.5V to 5.5V, accommodating common variations in power supply levels.

Applications

The 74ACT32B is versatile and can be used in numerous applications including:

  • Logic level conversion and signal gating
  • Function generation
  • Arithmetic operations
  • Computer and microprocessor systems
  • Control systems and data processing

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The 74ACT32B has been rigorously tested to ensure performance and durability across a range of conditions. Its robust design is complemented by the company's commitment to environmental sustainability, with compliance to international standards such as RoHS.

Ordering Information

The 74ACT32B is available in a variety of packages including DIP, SOP, and TSSOP, providing flexibility for different PCB layouts and assembly techniques. For detailed ordering and shipping information, please refer to the STMicroelectronics website or contact their sales team directly.

You May Also Be Interested in

NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess