EN
  • EN
  • DE

74F574

Part No 74F574
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal transparent latch 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131372-74F574
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F574 CAD Model

Description

Product Overview: 74F574 Octal D-Type Flip-Flop from NXP

The 74F574 is a high-speed octal D-type flip-flop integrated circuit (IC) designed and manufactured by NXP Semiconductors. This device is part of the 74F series, which is known for its fast switching speeds and high-performance operation. The 74F574 is specifically crafted to provide reliable and efficient data storage functionality in a wide array of digital systems.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The 74F574 contains eight edge-triggered flip-flops, which capture data on the rising edge of the clock signal, ensuring precise data synchronization.
  • 3-State Outputs: The flip-flops feature 3-state outputs that enable direct connection to a bus-structured system. This allows for easy data bus driving with minimal power consumption and reduced need for external drivers.
  • Wide Operating Voltage Range: The device is designed to operate over a wide voltage range, accommodating various application requirements and ensuring compatibility with other logic families.
  • High-Speed Operation: NXP's advanced technology allows the 74F574 to operate at high speeds, making it suitable for fast data processing tasks in complex digital systems.

Applications

The 74F574 is versatile and can be used in numerous applications, including:

  • Temporary data storage
  • Data transceivers
  • System resource sharing
  • Input/output (I/O) port expansion
  • Memory address latching

Product Specifications

Parameter Value Logic Type Octal D-Type Flip-Flop Output Type 3-State Operating Temperature -40°C to +85°C Package / Case 20-DIP, 20-SO, 20-SSOP Supply Voltage 4.5V to 5.5V

For designers and engineers looking for a reliable and fast flip-flop IC, the 74F574 from NXP offers a robust solution that can be integrated into a wide range of digital systems to enhance performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess