Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74AC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 764895-74AC125MTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC125MTR CAD Model

Description

The 74AC125MTR from STMicroelectronics is a high-speed CMOS Quad Buffer/Line Driver designed to provide interface buffering for a wide range of applications. With its advanced silicon-gate CMOS technology, it ensures low power consumption while maintaining high-speed operation, making it an ideal choice for power-sensitive designs.

Key Features

  • High-Speed CMOS Technology: The device operates at a voltage range of 2V to 6V, providing the flexibility to be used in various logic-level environments.
  • Quad Buffers: It features four independent buffer/line drivers with 3-state outputs, allowing for efficient bus management and signal isolation.
  • Low Power Dissipation: The 74AC125MTR is designed to have a low power draw, with a typical ICC of only 8µA at 25°C, making it suitable for battery-operated and power-conscious applications.
  • High Drive Capability: With its ability to source or sink up to 24mA at the output, this component can drive multiple loads or provide a strong signal for bus lines.
  • Wide Operating Temperature Range: The device is functional over an extended temperature range from -55°C to +125°C, ensuring reliability in harsh environmental conditions.

Applications

The versatility of the 74AC125MTR makes it an excellent choice for a variety of applications, including:

  • Buffering for data buses in computers and peripherals
  • Driving heavy loads or multiple lines
  • Logic level shifting and signal isolation
  • Memory address drivers
  • Input/output port drivers

Product Specifications

Parameter Value Package TSSOP-14 Operating Voltage 2V to 6V Output Current ±24mA Temperature Range -55°C to +125°C

With its robust design and high functionality, the STMicroelectronics 74AC125MTR is a dependable choice for designers looking to incorporate a reliable buffer/line driver into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SO / Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin SOP T/R
Need more? Email Us
ECAD model for SN74ALS241CNSR
Texas Instruments
IC BUF NON-INVERT 5.25V 20SSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Lowest to $0.5466
ECAD model for CY74FCT2541TQCT
Diodes Incorporated
IC BUFF DVR 16BIT N-INV 48TSSOP / Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin TSSOP Tube
Need more? Email Us
ECAD model for PI74LPT16244AA
Texas Instruments
3.3-V ABT 16-BIT BUFFERS/DRIVERS
Need more? Email Us
ECAD model for SN74LVTH16241DGGR
Texas Instruments
IC BUFFER DUAL NON-INV SOT23-6 / Buffer 2-CH Non-Inverting Push-Pull CMOS 6-Pin SOT-23 T/R
Lowest to $0.1671
ECAD model for SN74AUC2G34DBVR
Texas Instruments
IC BUS TRANSCEIVER 8BIT 24TVSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TVSOP T/R
Need more? Email Us
ECAD model for SN74LVTH646DGVRG4
Texas Instruments
IC BUFF/DVR TRI-ST 10BIT 24TSSOP / Buffer/Line Driver 10-CH Non-Inverting 3-ST CMOS 24-Pin TSSOP T/R
Lowest to $0.8554
ECAD model for SN74LVC827APWT
Texas Instruments
IC TXRX NON-INVERT 3.6V 24SSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Need more? Email Us
ECAD model for SN74LVTH2952DBRG4
Texas Instruments
IC BUS TRANSCEIVER DUAL 24TVSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TVSOP T/R
Need more? Email Us
ECAD model for SN74ABT646DGVR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention