EN
  • EN
  • DE

SN74ALS241CNSR

Part No SN74ALS241CNSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SO / Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 794918-SN74ALS241CNSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS241
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ALS241CNSR CAD Model

Description

SN74ALS241CNSR by Texas Instruments

The SN74ALS241CNSR is a high-quality octal buffer and line driver designed by Texas Instruments to provide high-speed, low-power performance for a wide range of applications. This integrated circuit features two sets of eight buffers with 3-state outputs, which can be independently controlled, making it a versatile choice for interfacing and bus driving requirements.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state Outputs
  • Number of Channels: 8 per buffer, with two buffer sets
  • Output Current: -24mA / 24mA
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOP-20
  • Logic Family: ALS
  • Propagation Delay Time: 10ns

Designed to be used in bidirectional digital communication or data transmission, the SN74ALS241CNSR boasts a high drive current and low power consumption. Its 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, reducing overall system power and simplifying design.

With its SOP-20 packaging, the SN74ALS241CNSR is compact and suitable for dense PCB layouts, ensuring that it can be accommodated in space-constrained applications. The device operates within the industrial temperature range, ensuring reliability and performance even in challenging environments.

Applications:

  • Bus Interface
  • Data Communication
  • Memory Driving
  • Input/Output Port Expansion
  • Buffer Memory Address Registers

The SN74ALS241CNSR by Texas Instruments is an essential component for designers looking for a reliable and efficient solution to drive lines and interface with buses in their digital systems. With its robust design and industry-standard performance, it continues to be a popular choice among engineers and product developers.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess