EN
  • EN
  • DE

SN74LVTH2952DBRG4

Part No SN74LVTH2952DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 795150-SN74LVTH2952DBRG4
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVTH2952
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74LVTH2952DBRG4 CAD Model

Description

The SN74LVTH2952DBRG4 is a versatile, high-speed, low-voltage, bi-directional transceiver from Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit is a member of the 74LVTH family, which is known for its robust performance and compatibility with 5V systems.

Key Features

  • Bi-Directional Data Flow: With its bi-directional interface, the SN74LVTH2952DBRG4 allows data to flow seamlessly in both directions, which is essential for multi-directional communication protocols.
  • Low-Voltage Operation: This transceiver operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications that require minimal power consumption without sacrificing performance.
  • High-Speed Data Transfer: It supports high-speed data transfer rates, ensuring efficient communication between devices and systems.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count.
  • Compatibility: The SN74LVTH2952DBRG4 is compatible with the LVTTL and LVCMOS technology levels, broadening its application scope across different platforms.

Applications

The transceiver is ideal for a wide range of applications, including:

  • Communication systems
  • Networking equipment
  • Server and data storage infrastructure
  • Embedded systems
  • Industrial control and automation

Package and Quality

The SN74LVTH2952DBRG4 comes in a DBRG4 package, which is a 48-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while maintaining good thermal and electrical characteristics. Texas Instruments' commitment to quality ensures that this product meets high standards of reliability and performance, making it a solid choice for critical applications.

Environmental and Regulatory Compliance

It adheres to the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment, and it is also compliant with the industry's latest environmental standards.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess