Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Stackpole Electronics Inc
Series RNF
Package Tape & Box (TB)
Resistance 180 kOhms
Tolerance ±5%
Power (Watts) 0.5W, 1/2W
Composition Metal Film
Features Flame Retardant Coating, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.108" Dia x 0.344" L (2.75mm x 8.75mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Standard Package 2,000
Win Source Part Number 1225532-RNF12JAD180K
Ultra Librarian 3D Model Ultra Librarian RNF12JAD180K CAD Model

Description

The Stackpole Electronics Inc RNF12JAD180K resistor is a through hole resistor that belongs to the RNF series.

  • Manufacturer: Stackpole Electronics Inc
  • Series: RNF
  • Coating: Flame Retardant
  • Tolerance: ±5%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.5W
  • Resistance: 180 kOhms
  • Package/Case: Axial
  • Dimension: 0.108" Dia x 0.344" L (2.75mm x 8.75mm)

You May Also Be Interested in

Vishay
RES 348 OHM 0.4W 1% AXIAL / 348 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Need more? Email Us
ECAD model for MBA02040C3480FRP00
Ohmite
RES 1.5K OHM 10% 5W AXIAL / 1.5 kOhms ±10% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Pulse Withstanding Ceramic
Need more? Email Us
ECAD model for 102AS152KDS
TE Connectivity
Resistor, Metal Film, Res 1 Ohms, Pwr-Rtg 0.25 W, Tol 5%, Axial
Need more? Email Us
ECAD model for 1625878-4
TE Connectivity
RES 50K OHM 5% 10W RADIAL / 50 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Need more? Email Us
ECAD model for 1-1623775-4
Vishay
RES 5.23K OHM 1/8W 1% AXIAL
Need more? Email Us
ECAD model for RNC55H5231FSR36
Bourns Inc.
GDT 90V 20KA 3 POLE THROUGH HOLE / Gas Discharge Tube 90 V 20000A (20kA) ±20% 3 Pole Through Hole
Lowest to $3.1700
ECAD model for 2026-09-C2LF
Ohmite
RES 24 OHM 5W 5% RADIAL
Need more? Email Us
ECAD model for TA205PA24R0JE
Vishay
RES 2.2K OHM 0.6W 1% AXIAL
Lowest to $0.3730
ECAD model for MBB02070C2201FC100
Vishay
RES 13K OHM 1/8W 1% AXIAL
Need more? Email Us
ECAD model for RN55D1302FB14

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention