Products specifications

Mounting SMD (SMT)
Case / Package Conformal
Composition Thin Film
Contact Plating Tin
Diameter 2.3 mm
ELV Compliant
Length 6.3 mm
Maximum Operating Temperature 155 °C
Max Power Dissipation 250 mW
Military Standard Not
Min Operating Temperature -55 °C
Mount Axial, Through Hole
Number of Pins 2
Number of Resistors 1
Number of Terminations 2
Packaging Tape & Box (TB)
Power Rating 250 mW
Radiation Hardening No
REACH SVHC Unknown
Resistance 1 Ω
RoHS Compliant
Temperature Coefficient 350 ppm/°C
Termination Axial
Tolerance 5 %
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1019827-1625878-4
Categories Through Hole Resistors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1625878-4 CAD Model

Description

The TE Connectivity 1625878-4 is a thin film axial through-hole resistor that has a power rating of 250 mW and a resistance of 1 Ω.

  • Power Rating: 250 mW
  • Resistance: 1 Ω
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 155°C
  • Win Source Part Number: 1019827
  • Case/Package: Conformal

You May Also Be Interested in

Vishay
CW-5 10K 5% B12
Need more? Email Us
ECAD model for CW00510K00JB12
Vishay
RES 475 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C4750FC100
Ohmite
RES 0.015 OHM 1% 2W AXIAL
Need more? Email Us
ECAD model for WLCR015FET
Vishay
RES 4.64K OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF504K6400FHEB
Ohmite
RES 100M OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for MOX-2-121006FE
Vishay
PTF-56 2K .1% T-13 EK E3
Need more? Email Us
ECAD model for PTF562K0000BYEK
TE Connectivity
RES 75K OHM 0.1% 1/4W AXIAL
Need more? Email Us
ECAD model for YR1B75KCC
Vishay
NS-2M 1 1% E73 E3
Need more? Email Us
ECAD model for NS02M1R000FE73
Vishay
CAP
Need more? Email Us
ECAD model for RS0054R000FE12

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention