EN
  • EN
  • DE

RMC1/8W-223J

Part No RMC1/8W-223J
Manufacturer Stackpole Electronics Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201377-RMC1/8W-223J
Categories Custom Parts
Manufacturer Stackpole Electronics Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RMC1/8W-223J CAD Model

Description

The RMC1/8W-223J is a thick film chip resistor manufactured by Stackpole Electronics Inc. It's part of the RMC series, which is known for its general-purpose applications and reliable performance in various electronic circuits. This particular resistor has a resistance value of 22 kOhms and a power rating of 1/8 Watt.

Applications

  • Consumer electronics: Used in devices like smartphones, tablets, and televisions.
  • Industrial equipment: Found in control systems, power supplies, and measurement devices.
  • Automotive electronics: Employed in various automotive control modules and sensor circuits.
  • Medical devices: Utilized in patient monitoring equipment and diagnostic tools.
  • LED lighting: Used for current limiting in LED circuits.

Features

  • Thick film technology: Offers excellent stability and reliability.
  • Small size: Allows for high-density circuit designs.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.
  • Wide resistance range: Available in a broad range of resistance values.
  • High power rating: Capable of handling up to 1/8 Watt of power.

Benefits

  • Stable performance: Provides consistent resistance values over a wide temperature range.
  • Reduced component count: Enables smaller and more efficient circuit designs.
  • Cost-effective: Offers a balance of performance and price.
  • Easy to solder: Compatible with standard soldering techniques.
  • Long lifespan: Ensures reliable operation for extended periods.

Additional Details

The RMC1/8W-223J has a tolerance of 5%. The operating temperature range typically spans from -55°C to +155°C. These resistors are constructed using a ceramic substrate with a thick film resistive layer. The terminals are typically made of solder-plated nickel, providing good solderability and corrosion resistance. The packaging is designed for automated placement equipment, facilitating efficient assembly processes. The resistor conforms to EIA standard sizes for surface mount components.

You May Also Be Interested in

IBM
French Electronic Distributor since 1988
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
ICT
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess