The RMC1/8W 2.37K 1% is a precision carbon film resistor manufactured by Stackpole Electronics Inc. It is a fixed resistor designed for applications requiring accurate resistance values. The '1/8W' indicates its power rating, '2.37K' denotes its resistance value, and '1%' specifies its tight tolerance.
Applications
- Precision voltage dividers
- Instrumentation circuits
- Feedback resistors in amplifiers
- Sensor circuits
- Calibration circuits
Features
- Carbon film construction
- Fixed resistance value
- Axial leaded configuration
- Tight tolerance of 1%
- Flameproof coating
Benefits
- Provides accurate and stable resistance values.
- Easy to install in through-hole circuits.
- Ensures precise performance in sensitive applications.
- Offers reliable circuit protection due to its flameproof coating.
- Suitable for various low-power precision applications.
Specifications
This resistor has a resistance value of 2.37 kΩ (kiloohms) with a tolerance of ±1%. The power rating is 1/8W (0.125 Watts). The operating temperature range is typically -55°C to +155°C. The temperature coefficient of resistance (TCR) is an important factor indicating resistance change with temperature, specified in the manufacturer's datasheet. The datasheet provides detailed dimensions for PCB layout and assembly.