EN
  • EN
  • DE

836C103X2PE

Part No 836C103X2PE
Manufacturer Sprague-Goodman
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154145-836C103X2PE
Categories Custom Parts
Manufacturer Sprague-Goodman
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 836C103X2PE CAD Model

Description

The 836C103X2PE is a ceramic trimmer capacitor manufactured by Sprague-Goodman Electronics. It is designed for applications requiring precise and adjustable capacitance, particularly in RF and microwave circuits. Trimmer capacitors are often used for fine-tuning circuits to achieve optimal performance.

Applications

  • RF amplifiers: Adjusting the gain and stability of RF amplifiers.
  • Oscillators: Fine-tuning the frequency of oscillators.
  • Filters: Adjusting the cutoff frequency and bandwidth of filters.
  • Matching networks: Impedance matching for antennas and other RF components.
  • Test and measurement equipment: Calibration and adjustment of instruments.

Features

  • Ceramic dielectric: Provides high stability and low losses.
  • Miniature size: Suitable for compact designs.
  • High Q-factor: Minimizes signal losses.
  • Excellent temperature stability: Maintains capacitance value over a wide temperature range.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Precise capacitance adjustment: Allows for fine-tuning of circuits.
  • Stable performance: Reliable operation over time and temperature.
  • Low losses: Minimizes signal attenuation.
  • Compact size: Suitable for space-constrained applications.
  • Easy to adjust: Simple mechanism for adjusting capacitance.

Additional Details

The 836C series features a wide range of capacitance values. The 836C103X2PE specifically has a capacitance range of approximately 2.5 to 10 pF. The voltage rating is typically around 250 VDC. The Q-factor is typically greater than 500 at 1 MHz. The operating temperature range is typically -55°C to +125°C. Sprague-Goodman trimmer capacitors are known for their high quality and reliability. They are available in various mounting styles, including surface mount and through-hole. It is important to consult the Sprague-Goodman datasheet for the specific electrical and mechanical characteristics of the 836C103X2PE part number to ensure proper application and performance.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Anachip Corp
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess