The S71PL256ND0GFW5B is a NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies). This memory is a key component in embedded systems that require non-volatile storage for code and data. The specific part number designates density, voltage, temperature range and package type.
Applications
- Embedded systems boot code storage
- Networking equipment firmware storage
- Industrial control systems
- Automotive applications (e.g., dashboard systems)
- Consumer electronics devices
Features
- 256 Mbit (32MB) capacity
- NOR flash architecture for fast read access times
- Sector protection features
- Low power consumption
- Wide voltage operation
- Industrial temperature range support
- RoHS compliant
Benefits
- Reliable non-volatile storage
- Fast boot-up times for embedded systems
- Data protection against accidental overwrites
- Extended product life cycle
- Reduced power requirements
- Simplified system integration
- Cost-effective solution
Technical Specifications
The S71PL256ND0GFW5B typically operates at a 3V voltage level and uses a parallel interface. Its fast read speeds make it suitable for execute-in-place (XIP) applications. Security features such as sector protection provide an added layer of data protection. For detailed specifications, including timings, power consumption characteristics, and package dimensions, refer to the official datasheet. The component part number dictates aspects of density, voltage, temperature and package, each critical in selecting the correct component for an application. Always consult the manufacturer's datasheet for precise specifications and application guidelines.