The TEMSVA21D104M-8R is a surface-mount, aluminum electrolytic capacitor manufactured by NEC. It's designed for general-purpose applications requiring a compact and reliable capacitor solution.
Applications
- Power supplies
- DC-DC converters
- Filtering circuits
- Buffering circuits
- General electronic devices
Features
- Surface mount design (SMD)
- Aluminum electrolytic construction
- Compact size
- High ripple current capability
- Long life
Benefits
- Reduces board space requirements
- Provides stable performance over a wide temperature range
- Offers reliable operation in demanding environments
- Suitable for high-frequency applications
- Contributes to overall system reliability
Additional Details
This capacitor features a capacitance of 0.1uF, a voltage rating of 200V, and an operating temperature range of -40°C to +85°C. The case size is typically 8x10.5mm. The TEMSVA series from NEC is known for its high reliability and long life, making it a suitable choice for a variety of electronic applications.