EN
  • EN
  • DE

PAT1632-C-6DB

Part No PAT1632-C-6DB
Manufacturer Susumu
Catalog Attenuators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Win Source Part Number 268185-PAT1632-C-6DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAT1632-C-6DB CAD Model

Description

The PAT1632-C-6DB is a precision thin film chip attenuator manufactured by Susumu. This attenuator is designed for high-frequency applications requiring a 6dB attenuation level. It offers excellent return loss and stable performance over temperature, making it suitable for various RF and microwave circuit applications. Its small size and robust construction are beneficial for densely populated circuit boards.

Applications:

  • RF Amplifiers: Used to control gain and optimize performance in amplifier circuits.
  • Wireless communication systems: Found in mobile devices and base stations for signal level adjustment.
  • Receiver Front-Ends: Protects sensitive receiver components from strong input signals.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and network analyzers for accurate signal control.
  • Mixers and Frequency Converters: Provides impedance matching and signal level control.

Features:

  • Precise 6dB Attenuation: Offers an accurate and consistent 6dB attenuation value.
  • Thin Film Technology: Provides excellent stability, low temperature coefficient, and high reliability.
  • Compact 1632 Chip Size: Suitable for high-density circuit board designs.
  • High-Frequency Performance: Operates effectively across a wide range of frequencies.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Accurate Signal Control: Ensures precise signal levels, improving circuit performance.
  • Stable and Reliable: Consistent performance over temperature variations and long-term operation.
  • Miniaturization: Small size allows for compact designs and increased circuit density.
  • Optimized RF Performance: Reduces signal reflections and improves impedance matching.
  • Easy Integration: Surface mount design simplifies assembly and soldering processes.

Additional Details:

The PAT1632-C-6DB attenuator employs thin film resistor technology, which offers excellent precision and stability. The resistive element is precisely patterned to achieve the desired attenuation value with minimal parasitic effects. The ceramic substrate provides good thermal conductivity and electrical insulation. Typical specifications include an impedance of 50 ohms, a specified power rating, and an operating temperature range. Detailed S-parameter data are available from Susumu for accurate circuit simulation and design purposes.

You May Also Be Interested in

MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR, 1-BIT, 10 DB, DC-30
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
MACOM Technology Solutions
RF ATTENUATOR 12DB DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
ATTEN,DIG,5 BIT, 31 DB, CONSTANT
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9048 $83.7144
6+ $22.8967 $137.3802
8+ $22.1806 $177.4448
11+ $21.4657 $236.1227
14+ $20.7496 $290.4944
19+ $18.6036 $353.4684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess