EN
  • EN
  • DE

S71NS128PC0ZJETV106BB

Part No S71NS128PC0ZJETV106BB
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186470-S71NS128PC0ZJETV106BB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71NS128PC0ZJETV106BB CAD Model

Description

The S71NS128PC0ZJETV106BB is a NOR flash memory device from Spansion (now part of Infineon Technologies). It's characterized by its fast read access times and non-volatile storage capabilities, making it well-suited for embedded systems where rapid boot-up and application loading are critical. This particular model offers a storage capacity of 128 Mb (Megabits).

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in various embedded applications.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing operating systems and application software.
  • Automotive Electronics: Employed in automotive control units (ECUs) and other electronic modules for storing critical software and data.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Utilized in set-top boxes, printers, and other consumer devices for storing firmware and user data.

Features:

  • 128 Mb (Megabit) NOR Flash Memory
  • Fast Read Access: Enables quick boot-up and application loading.
  • Sector Erase: Allows for selective erasure of memory blocks for efficient memory management.
  • Page Program: Enables fast programming of data in page-sized chunks.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Multiple I/O Options: Offers various interface modes for flexible system integration.
  • Advanced Security Features: Provides protection against unauthorized access and data corruption.
  • Reliable Data Retention: Ensures long-term data storage even in harsh environments.

Benefits:

  • Fast System Boot-Up: Quick read speeds minimize boot times, improving user experience.
  • High Reliability: Ensures data integrity and longevity, crucial for critical applications.
  • Efficient Memory Management: Sector erase and page program features optimize memory usage and reduce programming time.
  • Low Power Consumption: Reduces overall system power consumption, beneficial for battery-powered devices.
  • Enhanced Security: Protects sensitive data and prevents unauthorized access.
  • Design Flexibility: Multiple I/O options allow for easy integration into diverse system architectures.

This Spansion NOR flash memory provides a robust solution for applications requiring fast and reliable non-volatile storage. Its combination of features makes it ideal for storing boot code, configuration data, and application code in a wide range of embedded systems. The low power consumption is particularly advantageous for battery-operated devices.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess