ADM237LARZ - Interface - Drivers, Receivers, Transceivers by Analog Devices Inc.
The ADM237LARZ is a high-performance, single-chip transceiver from Analog Devices Inc. designed to fulfill the specifications of the EIA-232-E and V.28 standards. This device is ideal for facilitating communication between data terminal equipment (DTE) and data communication equipment (DCE) in applications that require reliable, high-speed data transfer.
Key Features:
- Integrated Line Driver and Receiver: The ADM237LARZ combines a 3-driver, 5-receiver line driver and receiver pair on a single chip, reducing the need for multiple components and saving valuable board space.
- Low Power Consumption: With a focus on energy efficiency, this transceiver operates on a single 5V power supply and features a low-power shutdown mode that significantly reduces power consumption when not in active use.
- High Data Rate: Capable of handling data rates up to 120 kbps, the ADM237LARZ is suitable for high-speed serial communication, ensuring swift and efficient data transfer.
- Robust ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection, safeguarding against the damaging effects of static electricity and ensuring long-term reliability and stability.
- Flexible Application: It is versatile in its application, suitable for use in point-of-sale terminals, computer peripheral interfacing, and other serial communication systems that require a reliable EIA-232-E interface.
Product Specifications:
- Supply Voltage: 5V
- Operating Temperature Range: 0°C to 70°C
- Number of Drivers/Receivers: 3/5
- Mounting Type: Surface Mount
- Package/Case: 24-SOIC
With its robust feature set and compact design, the ADM237LARZ from Analog Devices Inc. represents a reliable, high-quality solution for serial communication interfaces. Whether for industrial control systems, networking equipment, or other data-intensive applications, this transceiver is engineered to meet the rigorous demands of modern electronic communication.