The XC61GC3102HR is a voltage detector IC from Torex Semiconductor Ltd. This IC is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. Its primary application is in ensuring stable and reliable operation of electronic devices, particularly those incorporating microcontrollers or other sensitive digital circuits. By providing a reset during undervoltage conditions, the XC61GC3102HR prevents erratic behavior and potential data corruption.
Applications
- Microcontroller Reset: Used to generate a reset signal for microcontrollers during power-up, power-down, or brownout conditions.
- Power Supply Monitoring: Monitors power supply voltages to ensure they stay within acceptable operating limits.
- Battery Management Systems: Provides undervoltage lockout for battery-powered devices, preventing deep discharge and extending battery life.
- Industrial Control Equipment: Enhances the reliability of industrial control systems by monitoring critical voltage levels.
- Automotive Applications: Used in automotive electronics for voltage monitoring and system reset functionalities.
Features
- High-Accuracy Voltage Detection: Provides precise voltage detection for reliable system monitoring.
- Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
- Compact Package: Available in small surface-mount packages for space-saving designs.
- Hysteresis: Integrated hysteresis prevents output chattering during voltage fluctuations.
- Open Drain Output: Offers a flexible output configuration for easy interfacing with other circuits.
Benefits
- Increased System Reliability: Prevents system malfunctions due to voltage drops.
- Data Integrity: Protects data from corruption during power fluctuations.
- Extended Battery Life: Low power consumption helps extend the operating life of battery-powered devices.
- Simplified Design: Reduces the complexity of reset circuit designs.
- Cost-Effective: Provides a reliable voltage monitoring solution at a competitive cost.
Additional Details
The XC61GC3102HR typically operates within a voltage range of 1.6V to 6.0V and has a detection voltage of 3.1V. Its low supply current is a significant advantage in battery-operated devices. The hysteresis feature prevents unwanted switching when the input voltage is near the threshold. The open-drain output allows for flexible connection to various system components, often requiring an external pull-up resistor. The operating temperature range is commonly between -40°C and +85°C, making it suitable for a wide range of applications. The device's small size and high reliability make it a popular choice for voltage monitoring in diverse electronic systems.