EN
  • EN
  • DE

JP2SBC87RB-L20

Part No JP2SBC87RB-L20
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL SUPPORT J-HOOK BLK BEAM MNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Support, J-Hook
Opening Size 2.000" (50.80mm)
Mounting Type Beam Mount, Fastener
Material Polyamide (PA66), Nylon 6/6; Steel
Color Black
Length 4.844" (123.04mm)
Width 1.740" (44.20mm)
Height 6.969" (177.01mm)
Features 360° Rotation, Slotted for Tak-Ty® Cable
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1508228-JP2SBC87RB-L20
Ultra Librarian 3D Model Ultra Librarian JP2SBC87RB-L20 CAD Model

Description

N

You May Also Be Interested in

Harwin Inc.
Cable Clip, C-Type Silver Solder
Lowest to $0.5038
Panduit Corp
Need more? Email Us
Essentra Components
CBL CLIP U-TYPE FIR TREE BLIND / Cable Clip, U-Type Natural Fir Tree, Blind Hole 0.187" (4.75mm)
Lowest to $0.2067
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 0.140" H (11.18mm x 3.56mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT PUSH IN / Cable Clip, Wire Saddle Natural Push In 0.170" L x 0.330" H (4.32mm x 8.38mm)
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess