The S29GL256P10TFI020D is a 256 Mbit (32 Mbyte) Parallel NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor). It's designed for high-performance, high-density storage in embedded systems. It features a 100 MHz synchronous burst read mode, offering fast access times crucial for applications where quick data retrieval is essential.
Applications
- Embedded systems requiring non-volatile storage
- Networking equipment such as routers and switches
- Industrial control systems
- Automotive applications (e.g., dashboard systems, infotainment)
- Consumer electronics (e.g., set-top boxes, gaming consoles)
Features
- 256 Mbit (32 Mbyte) density
- Parallel NOR Flash architecture
- 100 MHz synchronous burst read mode
- Page mode operation for fast program and erase
- Sector protection features for secure storage
- x16 data bus width
- Operating voltage: 2.7V to 3.6V
- Temperature range: -40°C to +85°C (Industrial)
- Package: 56-pin TSOP
Benefits
- Fast read performance enhances system responsiveness
- High density provides ample storage for code and data
- Sector protection prevents accidental or malicious data corruption
- Wide operating voltage range allows for flexible system design
- Industrial temperature range ensures reliable operation in harsh environments
- Page mode improves program and erase speeds, reducing production time
Additional Details
The S29GL256P10TFI020D utilizes a page mode operation that allows for fast programming and erasing of data. The device also incorporates sector protection features, preventing accidental or malicious modification of critical code or data. It supports a 16-bit data bus, allowing for efficient data transfer. The device operates within a voltage range of 2.7V to 3.6V and is available in a 56-pin TSOP package. This particular variant operates within an industrial temperature range.