EN
  • EN
  • DE

S29GL256N90TFIR2

Part No S29GL256N90TFIR2
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186216-S29GL256N90TFIR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256N90TFIR2 CAD Model

Description

The S29GL256N90TFIR2 is a 256-Mbit NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It is designed for embedded systems that require reliable non-volatile storage and fast access times.

Applications

  • Automotive applications: Storing boot code, application code, and data logging in ECUs (Engine Control Units), instrument clusters, and infotainment systems.
  • Industrial automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control equipment where reliable data storage is critical.
  • Networking equipment: Storing configuration data and firmware in routers, switches, and other networking devices.
  • Medical devices: Used in various medical equipment for storing patient data and application code.
  • Aerospace: Used in avionics systems for storing critical flight data and software.

Features

  • Memory Size: 256 Mbit (32 MB)
  • Interface: Parallel NOR flash interface
  • Supply Voltage: 3.0V
  • Operating Temperature Range: -40°C to +85°C (Industrial)
  • Data Bus Width: x8 or x16 configurable
  • Sector Architecture: Uniform sector architecture for simplified memory management
  • Erase and Program Suspend/Resume: Supports interruption and resumption of erase and program operations
  • Security Features: Includes protection mechanisms against unauthorized access and modification
  • Package: TFBGA package for compact size and reliable soldering

Benefits

  • Fast Read Access: NOR flash provides fast random access read times, enabling quick boot-up and code execution.
  • High Reliability: Non-volatile memory ensures data retention even without power.
  • Flexibility: Configurable data bus width (x8 or x16) allows adaptation to various system architectures.
  • Simplified Memory Management: Uniform sector architecture simplifies erase and program operations.
  • Robustness: Wide operating temperature range makes it suitable for demanding environments.
  • Security: Integrated security features protect against unauthorized access to stored data and code.

Additional Details

The S29GL256N90TFIR2 offers a parallel NOR flash interface, ensuring compatibility with a wide range of embedded processors and microcontrollers. The uniform sector architecture simplifies the process of erasing and programming memory, reducing development time and complexity. The erase and program suspend/resume functionalities are valuable for applications requiring real-time operation, allowing updates or data logging to occur without interrupting critical system functions. The device is typically packaged in a TFBGA (Thin Fine-Pitch Ball Grid Array) package, which provides a compact footprint and reliable solder connections. It is designed to operate within an industrial temperature range, making it suitable for use in harsh environments. This particular part number is often used in high-reliability applications where data integrity and system uptime are paramount.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4195 $57.7755
22+ $5.2668 $115.8696
34+ $5.1028 $173.4952
47+ $4.9376 $232.0672
61+ $4.7736 $291.1896
81+ $4.2793 $346.6233
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess