EN
  • EN
  • DE

SN74ABT573AZQNR

Part No SN74ABT573AZQNR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRANSPARENT D 3ST 20-BGA / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number 74ABT573
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257442-SN74ABT573AZQNR
Ultra Librarian 3D Model Ultra Librarian SN74ABT573AZQNR CAD Model

Description

Product Overview: SN74ABT573AZQNR

The SN74ABT573AZQNR is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the ABT family, which is renowned for its advanced biCMOS technology, providing a perfect blend of speed and low power consumption. The device is particularly suited for temporary storage of data and for performing data buffering in a wide array of digital applications.

Key Features

  • Logic Family: ABT
  • Latch Type: D-Type Transparent
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • Maximum Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-LCCC (J-Lead)

The SN74ABT573AZQNR features eight D-type latches with three-state outputs. The outputs can be placed in either a high-impedance state or a normal logic state, which allows for greater flexibility in bus-oriented systems. The device operates over a broad voltage range from 4.5V to 5.5V, which makes it compatible with most 5V logic systems.

With a wide operating temperature range from -40°C to +85°C, the SN74ABT573AZQNR ensures reliability and stable performance across various environmental conditions. The surface-mount package allows for efficient use of PCB space, making it ideal for compact electronic designs.

Applications

The versatility of the SN74ABT573AZQNR makes it suitable for a diverse range of applications, including:

  • Temporary data storage
  • Data buffering in computers and peripherals
  • Communication systems
  • Industrial control systems
  • Instrumentation

With its robust design and advanced technology, the SN74ABT573AZQNR from Texas Instruments is a reliable choice for designers looking to incorporate high-quality latching capabilities into their digital systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess