EN
  • EN
  • DE

S29AL008J55TFAR2

Part No S29AL008J55TFAR2
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1144+
Reference case TSOP
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 711987-S29AL008J55TFAR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL008J55TFAR2 CAD Model

Description

The S29AL008J55TFAR2 is an 8-Mbit (1M x 8) CMOS 3.0 Volt Flash Memory device manufactured by Spansion. It features a parallel interface and is designed for high-performance, low-power applications. The '55' in the part number indicates an access time of 55ns. The TFAR2 suffix likely designates specific packaging and environmental specifications.

Applications:

  • Embedded Systems: Used for storing boot code and application code in embedded systems.
  • Industrial Control Systems: Provides non-volatile memory for configuration data and program storage.
  • Networking Equipment: Stores firmware and configuration settings in routers, switches, and other networking devices.
  • Consumer Electronics: Used in set-top boxes, digital cameras, and other consumer products.
  • Automotive Systems: Stores calibration data and software in automotive control units.

Features:

  • 8-Mbit (1M x 8) Capacity: Provides ample storage for code and data.
  • 3.0 Volt Operation: Compatible with low-voltage systems.
  • Parallel Interface: Enables high-speed data access.
  • 55 ns Access Time: Provides fast read performance.
  • Sector Erase: Allows for selective erasure of memory sectors.

Benefits:

  • Reliable Data Storage: Provides non-volatile storage for critical code and data.
  • Fast Performance: Enables quick access to stored data for efficient system operation.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.

Additional Details:

The S29AL008J55TFAR2 is commonly used in applications requiring fast, reliable, and low-power non-volatile memory. The device offers various features such as sector protection and deep power-down mode to further enhance system performance and reliability. Refer to the manufacturer's datasheet for detailed specifications, including timing diagrams, operating conditions, and package dimensions.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0813 $62.4390
70+ $1.7071 $119.4970
105+ $1.6540 $173.6700
145+ $1.6008 $232.1160
190+ $1.5477 $294.0630
250+ $1.3872 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess